NIC Components Corp. Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F5361DTRF

Description
RES, 5K36, 1%, 0.063W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 1%, 0.063W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0633
Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0633
RES, 5K36, 1%, 0.063W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 5K36, 1%, 0.063W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH9702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH9702
Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH9702
RES, 5K36, 1%, 0.063W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 5K36, 1%, 0.063W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0633
Product Name Res, 5K36, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details