NIC Components Corp. Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F26R1CTRF

Description
RES, 26R1, 1%, 0.063W, 0603, THIN FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 1%, 0.063W, 0603, THIN FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH2792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH2792
Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH2792
RES, 26R1, 1%, 0.063W, 0603, THIN FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 26R1, 1%, 0.063W, 0603, THIN FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH1657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH1657
Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH1657
RES, 26R1, 1%, 0.063W, 0603, THIN FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 26R1, 1%, 0.063W, 0603, THIN FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2792
Product Name Res, 26R1, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details