NIC Components Corp. Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F2492DTRF

Description
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH5820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH5820
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH5820
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH0306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH0306
Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH0306
RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 24K9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH5820
Product Name Res, 24K9, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details