NIC Components Corp. Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F1963DTRF

Description
RES, 196K, 1%, 0.063W, 0603, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 196K, 1%, 0.063W, 0603, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH2713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH2713
Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH2713
RES, 196K, 1%, 0.063W, 0603, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 196K, 1%, 0.063W, 0603, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH1197
Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH1197
RES, 196K, 1%, 0.063W, 0603, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 196K, 1%, 0.063W, 0603, THIN FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH2713
Product Name Res, 196K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details