NIC Components Corp. Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F1961CTRF

Description
RES, 1K96, 1%, 0.063W, 0603, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 1%, 0.063W, 0603, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH2786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH2786
Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH2786
RES, 1K96, 1%, 0.063W, 0603, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 1K96, 1%, 0.063W, 0603, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH0447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH0447
Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH0447
RES, 1K96, 1%, 0.063W, 0603, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 1K96, 1%, 0.063W, 0603, THIN FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2786
Product Name Res, 1K96, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details