NIC Components Corp. Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F1371DTRF

Description
RES, 1K37, 1%, 0.063W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Description
RES, 1K37, 1%, 0.063W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH3989
Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH3989
RES, 1K37, 1%, 0.063W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 1K37, 1%, 0.063W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site
Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH6309
Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH6309
RES, 1K37, 1%, 0.063W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 1K37, 1%, 0.063W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH3989
Product Name Res, 1K37, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details