NIC Components Corp. Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F1153CTRF

Description
RES, 115K, 1%, 0.063W, 0603, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 115K, 1%, 0.063W, 0603, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 19AH8027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
19AH8027
Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 19AH8027
RES, 115K, 1%, 0.063W, 0603, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 115K, 1%, 0.063W, 0603, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH3873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH3873
Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH3873
RES, 115K, 1%, 0.063W, 0603, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 115K, 1%, 0.063W, 0603, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH8027
Product Name Res, 115K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details