NIC Components Corp. Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F1050CTRF

Description
RES, 105R, 1%, 0.063W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 1%, 0.063W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 09AH6015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
09AH6015
Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 09AH6015
RES, 105R, 1%, 0.063W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 105R, 1%, 0.063W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH3981
Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH3981
RES, 105R, 1%, 0.063W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 105R, 1%, 0.063W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH6015
Product Name Res, 105R, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details