NIC Components Corp. Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F1002DTRF

Description
RES, 10K, 1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0581
Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0581
RES, 10K, 1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10K, 1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH2703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH2703
Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH2703
RES, 10K, 1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10K, 1%, 0.063W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0581
Product Name Res, 10K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details