NIC Components Corp. Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06F1001DTRF

Description
RES, 1K, 1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0580
Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0580
RES, 1K, 1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH8466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH8466
Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH8466
RES, 1K, 1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0580
Product Name Res, 1K, 1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details