NIC Components Corp. Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06D6R98DTRF

Description
RES, 6R98, 0.5%, 0.063W, 0603, THIN FILM; Resistance:6.98ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6R98, 0.5%, 0.063W, 0603, THIN FILM; Resistance:6.98ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH1130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH1130
Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH1130
RES, 6R98, 0.5%, 0.063W, 0603, THIN FILM; Resistance:6.98ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6R98, 0.5%, 0.063W, 0603, THIN FILM; Resistance:6.98ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH2670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH2670
Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH2670
RES, 6R98, 0.5%, 0.063W, 0603, THIN FILM; Resistance:6.98ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6R98, 0.5%, 0.063W, 0603, THIN FILM; Resistance:6.98ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH1130
Product Name Res, 6R98, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details