NIC Components Corp. Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06D6342DTRF

Description
RES, 63K4, 0.5%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.5%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH0239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH0239
Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH0239
RES, 63K4, 0.5%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH5268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH5268
Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH5268
RES, 63K4, 0.5%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH0239
Product Name Res, 63K4, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers