NIC Components Corp. Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06D20R0CTRF

Description
RES, 20R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 20R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0479
Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0479
RES, 20R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 20R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH8514
Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH8514
RES, 20R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 20R, 0.5%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0479
Product Name Res, 20R, 0.5%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details