NIC Components Corp. Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06C9091NTRF

Description
RES, 9K09, 0.25%, 0.063W, 0603/THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 0.25%, 0.063W, 0603/THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 26AH3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
26AH3836
Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 26AH3836
RES, 9K09, 0.25%, 0.063W, 0603/THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K09, 0.25%, 0.063W, 0603/THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 09AH5868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
09AH5868
Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 09AH5868
RES, 9K09, 0.25%, 0.063W, 0603/THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K09, 0.25%, 0.063W, 0603/THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH3836
Product Name Res, 9K09, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers