NIC Components Corp. Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06C32R4CTRF

Description
RES, 32R4, 0.25%, 0.063W, 0603/THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 32R4, 0.25%, 0.063W, 0603/THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 27AH2679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
27AH2679
Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 27AH2679
RES, 32R4, 0.25%, 0.063W, 0603/THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 32R4, 0.25%, 0.063W, 0603/THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 13AH3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
13AH3738
Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 13AH3738
RES, 32R4, 0.25%, 0.063W, 0603/THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 32R4, 0.25%, 0.063W, 0603/THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2679
Product Name Res, 32R4, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers