NIC Components Corp. Res, 182R, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components NTR06C1820CTRF

Description
RES, 182R, 0.25%, 0.063W, 0603/THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 182R, 0.25%, 0.063W, 0603/THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components - 10AH5529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components
10AH5529
Res, 182R, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components 10AH5529
RES, 182R, 0.25%, 0.063W, 0603/THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 182R, 0.25%, 0.063W, 0603/THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 182R, 0.25%, 0.063W, 0603; Resistance Nic Components - 19AH7724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.25%, 0.063W, 0603; Resistance Nic Components
19AH7724
Res, 182R, 0.25%, 0.063W, 0603; Resistance Nic Components 19AH7724
RES, 182R, 0.25%, 0.063W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 182R, 0.25%, 0.063W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10AH5529 19AH7724
Product Name Res, 182R, 0.25%, 0.063W, 0603/thin Film; Resistance Nic Components Res, 182R, 0.25%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details