NIC Components Corp. Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components NTR06C1431BTRF

Description
RES, 1K43, 0.25%, 0.063W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.25%, 0.063W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components - 13AH6497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components
13AH6497
Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components 13AH6497
RES, 1K43, 0.25%, 0.063W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K43, 0.25%, 0.063W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components - 17AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components
17AH0842
Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components 17AH0842
RES, 1K43, 0.25%, 0.063W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K43, 0.25%, 0.063W, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH6497
Product Name Res, 1K43, 0.25%, 0.063W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details