NIC Components Corp. Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B9531BTRF

Description
RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH8401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH8401
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH8401
RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH7459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH7459
Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH7459
RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.063W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH8401
Product Name Res, 9K53, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details