NIC Components Corp. Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B9090CTRF

Description
RES, 909R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH2024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH2024
Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH2024
RES, 909R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 909R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH9878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH9878
Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH9878
RES, 909R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 909R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH2024
Product Name Res, 909R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details