NIC Components Corp. Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B8661CTRF

Description
RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0271
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0271
RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH3533
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH3533
RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0271
Product Name Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details