NIC Components Corp. Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B8451CTRF

Description
RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH0801
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH0801
RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH2482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH2482
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH2482
RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH0801
Product Name Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers