NIC Components Corp. Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B8250CTRF

Description
RES, 825R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH8444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH8444
Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH8444
RES, 825R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 825R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH0799
Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH0799
RES, 825R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 825R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH8444
Product Name Res, 825R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details