NIC Components Corp. Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B7322CTRF

Description
RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH8021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH8021
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH8021
RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH8578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH8578
Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH8578
RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH8021
Product Name Res, 73K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details