NIC Components Corp. Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B7321CTRF

Description
RES, 7K32, 0.1%, 0.063W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 0.1%, 0.063W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH2643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH2643
Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH2643
RES, 7K32, 0.1%, 0.063W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K32, 0.1%, 0.063W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH8373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH8373
Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH8373
RES, 7K32, 0.1%, 0.063W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K32, 0.1%, 0.063W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2643
Product Name Res, 7K32, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details