NIC Components Corp. Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B6902CTRF

Description
RES, 69K, 0.063W, 0603, THIN FILM; Resistance:69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 69K, 0.063W, 0603, THIN FILM; Resistance:69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components - 20AH8059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components
20AH8059
Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components 20AH8059
RES, 69K, 0.063W, 0603, THIN FILM; Resistance:69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 69K, 0.063W, 0603, THIN FILM; Resistance:69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH9850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH9850
Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH9850
RES, 69K, 0.063W, 0603, THIN FILM; Resistance:69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 69K, 0.063W, 0603, THIN FILM; Resistance:69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH8059
Product Name Res, 69K, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details