The Res 68K1, 0.1%, 0.063W, 0603, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 68.1 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 62.5 mW, suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and precise temperature coefficient. The component is RoHS compliant, making it suitable for environmentally conscious designs. The 0603 package size allows for compact integration into various electronic assemblies.
RES, 68K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:68.1kohm;
RES, 68K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:68.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 13AH3676 |
| Product Name | Res, 68K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 68100 ohms |