NIC Components Corp. Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B6811CTRF

Description
RES, 6K81, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 16AH3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
16AH3927
Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 16AH3927
RES, 6K81, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH3523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH3523
Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH3523
RES, 6K81, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH3927
Product Name Res, 6K81, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details