NIC Components Corp. Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B6191CTRF

Description
RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH9915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH9915
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH9915
RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH8253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH8253
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH8253
RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH9915
Product Name Res, 6K19, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details