NIC Components Corp. Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B6041CTRF

Description
RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH3517
Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH3517
RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 16AH3918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
16AH3918
Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 16AH3918
RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH3517
Product Name Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details