NIC Components Corp. Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B5762CTRF

Description
RES, 57K6, 0.1%, 0.063W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.1%, 0.063W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH6449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH6449
Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH6449
RES, 57K6, 0.1%, 0.063W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.063W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 19AH7649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
19AH7649
Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 19AH7649
RES, 57K6, 0.1%, 0.063W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.063W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH6449
Product Name Res, 57K6, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers