NIC Components Corp. Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B5622CTRF

Description
RES, 56K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH8346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH8346
Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH8346
RES, 56K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH8008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH8008
Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH8008
RES, 56K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH8346
Product Name Res, 56K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers