NIC Components Corp. Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B5492CTRF

Description
RES, 54K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH4944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH4944
Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH4944
RES, 54K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 19AH7646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
19AH7646
Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 19AH7646
RES, 54K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH4944
Product Name Res, 54K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details