NIC Components Corp. Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B5112CTRF

Description
RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH3337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH3337
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH3337
RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH1072
Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH1072
RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.063W, 0603, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH3337
Product Name Res, 51K1, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details