NIC Components Corp. Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B5111CTRF

Description
RES, 5K11, 0.1%, 0.063W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 0.1%, 0.063W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH3738
Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH3738
RES, 5K11, 0.1%, 0.063W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.063W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH8428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH8428
Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH8428
RES, 5K11, 0.1%, 0.063W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.063W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH3738
Product Name Res, 5K11, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details