NIC Components Corp. Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B4992CTRF

Description
RES, 49K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6813
Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6813
RES, 49K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH9812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH9812
Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH9812
RES, 49K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH6813
Product Name Res, 49K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details