NIC Components Corp. Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B4991CTRF

Description
RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0244
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0244
RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH6039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH6039
Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH6039
RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH0244
Product Name Res, 4K99, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers