NIC Components Corp. Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B4750CTRF

Description
RES, 475R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 475R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 27AH7742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
27AH7742
Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 27AH7742
RES, 475R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 475R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH9808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH9808
Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH9808
RES, 475R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 475R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH7742
Product Name Res, 475R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers