NIC Components Corp. Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B4532CTRF

Description
RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH1981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH1981
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH1981
RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH3505
Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH3505
RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 45K3, 0.1%, 0.063W, 0603, THIN FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH1981
Product Name Res, 45K3, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details