NIC Components Corp. Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B4221CTRF

Description
RES, 4K22, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6800
Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6800
RES, 4K22, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH8415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH8415
Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH8415
RES, 4K22, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH6800
Product Name Res, 4K22, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details