NIC Components Corp. Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B4021CTRF

Description
RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH9885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH9885
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH9885
RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH8413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH8413
Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH8413
RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH9885
Product Name Res, 4K02, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details