NIC Components Corp. Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B3482CTRF

Description
RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 09AH4296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
09AH4296
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 09AH4296
RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 19AH7624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
19AH7624
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 19AH7624
RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH4296
Product Name Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details