NIC Components Corp. Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2802CTRF

Description
RES, 28K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH1103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH1103
Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH1103
RES, 28K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH9854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH9854
Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH9854
RES, 28K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH1103
Product Name Res, 28K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details