NIC Components Corp. Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2741CTRF

Description
RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 20AH4053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
20AH4053
Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 20AH4053
RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 09AH4274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
09AH4274
Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 09AH4274
RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH4053
Product Name Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details