NIC Components Corp. Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2492CTRF

Description
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 10AH8235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
10AH8235
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 10AH8235
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH6751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH6751
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH6751
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH8235
Product Name Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details