NIC Components Corp. Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2491BTRF

Description
RES, 2K49, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 19AH7603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
19AH7603
Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 19AH7603
RES, 2K49, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH5619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH5619
Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH5619
RES, 2K49, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH7603
Product Name Res, 2K49, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers