NIC Components Corp. Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2433CTRF

Description
RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 12AH3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
12AH3488
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 12AH3488
RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH6750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH6750
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH6750
RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH3488
Product Name Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details