NIC Components Corp. Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2431CTRF

Description
RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 16AH3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
16AH3846
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 16AH3846
RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH1098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH1098
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH1098
RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH3846
Product Name Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details