NIC Components Corp. Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B23R7BTRF

Description
RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH7962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH7962
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH7962
RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH1365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH1365
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH1365
RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistance:23.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH7962
Product Name Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers