The Res, 221K, 0.1%, 0.063W, 0603, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 221 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 0.063W (62.5mW) at 70°C, with a maximum working voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high precision. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The 0603 package size allows for compact integration into various electronic assemblies.
RES, 221K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
RES, 221K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AH1097 |
| Product Name | Res, 221K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 221000 ohms |