NIC Components Corp. Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2211CTRF

Description
RES, 2K21, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6744
Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6744
RES, 2K21, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 09AH4260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
09AH4260
Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 09AH4260
RES, 2K21, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH6744
Product Name Res, 2K21, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers